Fixed Positive LDO Regulator, 2.5V, CMOS, PDSO5
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 5-TSOP
IC REG LINEAR 2.5V 300MA 5TSOP
LDO Voltage Regulators 300 MA CMOS LDO AD OPTIO
IC REG LINEAR 2.5V 300MA 5TSOP
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP114ASN250T2G | NCP114ASN250T2G-ND | NCP114ASN250T2G | NCP114ASN250T2G | NCP114ASN250T2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | |
| Package Type | Other; TSOP5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | |||
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | ||||
| Special Features | Input Overcurrent Protection | Enable |