onsemi 300 mA 2.5V LDO Voltage Regulator IC NCP114ASN250T1G

Description
LDO Regulator, 300 mA, High PSRR 2.5V, Active Discharge, TSOP5, 3000-REEL Product overview: NCP114ASN250T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 300 mA, 2.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300 mA, 2.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP114ASN250T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LDO Regulator, 300 mA, High PSRR 2.5V, Active Discharge, TSOP5, 3000-REEL Product overview: NCP114ASN250T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 300 mA, 2.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300 mA, 2.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP114ASN250T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300 mA 2.5V LDO Voltage Regulator IC
776-NCP114ASN250T1G
300 mA 2.5V LDO Voltage Regulator IC 776-NCP114ASN250T1G
LDO Regulator, 300 mA, High PSRR 2.5V, Active Discharge, TSOP5, 3000-REEL Product overview: NCP114ASN250T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 300 mA, 2.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300 mA, 2.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP114ASN250T1G can be used for catalog matching and distributor lookup.

LDO Regulator, 300 mA, High PSRR 2.5V, Active Discharge, TSOP5, 3000-REEL Product overview: NCP114ASN250T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 300 mA, 2.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300 mA, 2.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP114ASN250T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCP114ASN250T1G - 1081921-NCP114ASN250T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP114ASN250T1G
1081921-NCP114ASN250T1G
PMIC - PMIC - Voltage Regulators - Linear - NCP114ASN250T1G 1081921-NCP114ASN250T1G
Manufacturer: ON Semiconductor Win Source Part Number: 1081921-NCP114ASN250 T1G Number of Regulators: 1 Output Current: 300mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 1081921-NCP114ASN250T1G
Number of Regulators: 1
Output Current: 300mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP114ASN250T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP114ASN250T1GOSCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP114ASN250T1GOSCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 5-TSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 5-TSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP114ASN250T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP114ASN250T1GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP114ASN250T1GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 5-TSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 5-TSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP114ASN250T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP114ASN250T1GOSDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP114ASN250T1GOSDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 5-TSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 5-TSOP

Buy Now Datasheet
 - NCP114ASN250T1G - Rochester Electronics
Newburyport, MA, United States
LDO Regulator, 300 mA, High PSRR 2.5V, Active Discharge, TSOP5

LDO Regulator, 300 mA, High PSRR 2.5V, Active Discharge, TSOP5

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP114ASN250T1G - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP114ASN250T1G
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP114ASN250T1G
IC REG LINEAR 2.5V 300MA 5TSOP

IC REG LINEAR 2.5V 300MA 5TSOP

Supplier's Site Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - NCP114ASN250T1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
NCP114ASN250T1G
Power Supply Chip >> Linear Voltage Regulators (LDO) NCP114ASN250T1G
TSOP-5-1.5mm Linear Voltage Regulators (LDO) ROHS

TSOP-5-1.5mm Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - NCP114ASN250T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP114ASN250T1G
PMIC - Voltage Regulators - Linear NCP114ASN250T1G
IC REG LINEAR 2.5V 300MA 5TSOP

IC REG LINEAR 2.5V 300MA 5TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP114ASN250T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP114ASN250T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP114ASN250T1G
IC REG LINEAR 2.5V 300MA 5TSOP

IC REG LINEAR 2.5V 300MA 5TSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-NCP114ASN250T1G 1081921-NCP114ASN250T1G NCP114ASN250T1GOSCT-ND NCP114ASN250T1G NCP114ASN250T1G NCP114ASN250T1G NCP114ASN250T1G NCP114ASN250T1G
Product Name 300 mA 2.5V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - NCP114ASN250T1G Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Power Supply Chip >> Linear Voltage Regulators (LDO) PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulator Type Low Dropout Standard Low Dropout
Life Cycle Stage Maturity; Active
IOUT 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
Output Polarity Positive Positive
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3988SJPTR-T - ODG (Origin Data Global)
Specs
Package Type QFP; Other; 48-LQFP Exposed Pad
IOUT 1.2 amps
VIN 3 to 5.5 volts
View Details
Battery Chargers - BQ2002ESNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Regulators - 1220380 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details