onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP114ASN180T1G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 5-TSOP
Request a Quote
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 5-TSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP114ASN180T1G is a low dropout (LDO) linear voltage regulator capable of delivering up to 300 mA of output current. It operates within an input voltage range of 1.7 V to 5.5 V and provides a fixed output voltage of 1.8 V with an accuracy of ±1% at room temperature. The device features a very low quiescent current of approximately 50 µA and a standby current consumption of about 0.1 µA, making it suitable for battery-powered applications. The dropout voltage is typically 135 mV at 300 mA, ensuring efficient operation in low-voltage scenarios. The NCP114ASN180T1G includes thermal shutdown and current limit protections, enhancing its reliability in various applications. It is stable with a minimum output capacitor of 1 µF, which is typically ceramic, and is available in a compact TSOP-5 package. This regulator is designed for use in noise-sensitive environments, such as mobile phones, PDAs, and portable medical equipment, where low noise and high power supply ripple rejection (75 dB at 1 kHz) are critical.

Datasheet Summary
Powered by GS/AI

The NCP114ASN180T1G is a low dropout (LDO) linear voltage regulator capable of delivering up to 300 mA of output current. It operates within an input voltage range of 1.7 V to 5.5 V and provides a fixed output voltage of 1.8 V with an accuracy of ±1% at room temperature. The device features a very low quiescent current of approximately 50 µA and a standby current consumption of about 0.1 µA, making it suitable for battery-powered applications. The dropout voltage is typically 135 mV at 300 mA, ensuring efficient operation in low-voltage scenarios. The NCP114ASN180T1G includes thermal shutdown and current limit protections, enhancing its reliability in various applications. It is stable with a minimum output capacitor of 1 µF, which is typically ceramic, and is available in a compact TSOP-5 package. This regulator is designed for use in noise-sensitive environments, such as mobile phones, PDAs, and portable medical equipment, where low noise and high power supply ripple rejection (75 dB at 1 kHz) are critical.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP114ASN180T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP114ASN180T1GOSDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP114ASN180T1GOSDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 5-TSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 5-TSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP114ASN180T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP114ASN180T1GOSCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP114ASN180T1GOSCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 5-TSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 5-TSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP114ASN180T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP114ASN180T1GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP114ASN180T1GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 5-TSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 5-TSOP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCP114ASN180T1G - 1081920-NCP114ASN180T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP114ASN180T1G
1081920-NCP114ASN180T1G
PMIC - PMIC - Voltage Regulators - Linear - NCP114ASN180T1G 1081920-NCP114ASN180T1G
Manufacturer: ON Semiconductor Win Source Part Number: 1081920-NCP114ASN180 T1G Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Current: 300mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 5-TSOP Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1081920-NCP114ASN180T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Current: 300mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 5-TSOP
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - 1263175 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1263175
Voltage Regulators 1263175
LDO 300mA 1.7-5.5 Vin 1.8 Vout TSOP-5

LDO 300mA 1.7-5.5 Vin 1.8 Vout TSOP-5

Supplier's Site
Voltage Regulators - 1263175P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1263175P
Voltage Regulators 1263175P
LDO 300mA 1.7-5.5 Vin 1.8 Vout TSOP-5

LDO 300mA 1.7-5.5 Vin 1.8 Vout TSOP-5

Supplier's Site
Voltage Regulators - 1703370 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1703370
Voltage Regulators 1703370
LDO 300mA 1.7-5.5 Vin 1.8 Vout TSOP-5

LDO 300mA 1.7-5.5 Vin 1.8 Vout TSOP-5

Supplier's Site
Singapore, Singapore
300 mA 1.8V LDO Voltage Regulator IC
776-NCP114ASN180T1G
300 mA 1.8V LDO Voltage Regulator IC 776-NCP114ASN180T1G
LDO Regulator, 300 mA, High PSRR 1.8V, Active Discharge, TSOP5, 3000-REEL Product overview: NCP114ASN180T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 300 mA, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300 mA, 1.8V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP114ASN180T1G can be used for catalog matching and distributor lookup.

LDO Regulator, 300 mA, High PSRR 1.8V, Active Discharge, TSOP5, 3000-REEL Product overview: NCP114ASN180T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 300 mA, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300 mA, 1.8V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP114ASN180T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCP114ASN180T1G
LDO Voltage Regulators NCP114ASN180T1G
LDO Voltage Regulators 300 MA CMOS LDO AD OPTIO

LDO Voltage Regulators 300 MA CMOS LDO AD OPTIO

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP114ASN180T1G - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP114ASN180T1G
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP114ASN180T1G
IC REG LINEAR 1.8V 300MA 5TSOP

IC REG LINEAR 1.8V 300MA 5TSOP

Supplier's Site Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - NCP114ASN180T1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
NCP114ASN180T1G
Power Supply Chip >> Linear Voltage Regulators (LDO) NCP114ASN180T1G
300mA 75dB@(1kHz) Fixed 1.8V Positive electrode 5.5V TSOP-5-1.5mm Linear Voltage Regulators (LDO) ROHS

300mA 75dB@(1kHz) Fixed 1.8V Positive electrode 5.5V TSOP-5-1.5mm Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP114ASN180T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP114ASN180T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP114ASN180T1G
IC REG LINEAR 1.8V 300MA 5TSOP

IC REG LINEAR 1.8V 300MA 5TSOP

Supplier's Site
PMIC - Voltage Regulators - Linear - NCP114ASN180T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP114ASN180T1G
PMIC - Voltage Regulators - Linear NCP114ASN180T1G
IC REG LINEAR 1.8V 300MA 5TSOP

IC REG LINEAR 1.8V 300MA 5TSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number NCP114ASN180T1GOSDKR-ND 1081920-NCP114ASN180T1G 1263175 1263175P 776-NCP114ASN180T1G NCP114ASN180T1G NCP114ASN180T1G NCP114ASN180T1G NCP114ASN180T1G NCP114ASN180T1G
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - NCP114ASN180T1G Voltage Regulators Voltage Regulators 300 mA 1.8V LDO Voltage Regulator IC LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Power Supply Chip >> Linear Voltage Regulators (LDO) Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed Fixed
Package Type SOT23; Other; SOT-23-5 Thin, TSOT-23-5 Other; 5-TSOP Other; Tsop Other; TSOP SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23
Special Features Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data