Manufacturer: ON Semiconductor
Win Source Part Number: 1229969-NCP114AMX330
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 4-UDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 300mA
Family Name: NCP114
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 95μA
PSRR: 75dB (1kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 4-UDFN (1.0x1.0)
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.2V @ 300mA
Alternative Parts (Cross-Reference): TCR3DM32,LF; TCR3DM32,LF(S; TCR3DM32;
Introduction Date: December 03, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
3.3V LDO Regulator, 300mA, High PSRR, 5.5V In, SMT Product overview: NCP114AMX330TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 300mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP114AMX330TCG can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-UDFN (1.0x1.0)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-UDFN (1.0x1.0)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-UDFN (1.0x1.0)
IC REG LINEAR 3.3V 300MA 4UDFN
IC REG LINEAR 3.3V 300MA 4UDFN
300mA 75dB@(1kHz) Fixed 3.3V Positive electrode 5.5V UDFN-4-EP(1x1) Linear Voltage Regulators (LDO) ROHS
LDO Voltage Regulators 300 MA CMOS LDO AD OPTION
IC REG LINEAR 3.3V 300MA 4UDFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1229969-NCP114AMX330TCG | 776-NCP114AMX330TCG | NCP114AMX330TCGOSTR-ND | NCP114AMX330TCG | NCP114AMX330TCG | NCP114AMX330TCG | NCP114AMX330TCG | NCP114AMX330TCG |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCP114AMX330TCG | 3.3V 300mA 5.5V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Power Supply Chip >> Linear Voltage Regulators (LDO) | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | Fixed | |||
| Package Type | Other; 4-UDFN Exposed Pad | Other; 4-UDFN Exposed Pad | Other; 4-UDFN Exposed Pad | |||||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | |||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts |