LDO Regulator, 300 mA, High PSRR 3.1V, Active Discharge, 3000-REEL Product overview: NCP114AMX310TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 300 mA, 3.1V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300 mA, 3.1V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP114AMX310TCG can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.1V 300MA 4-UDFN
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-UDFN (1.0x1.0)
IC REG LINEAR 3.1V 300MA 4-UDFN
Manufacturer: ON Semiconductor
Win Source Part Number: 803167-NCP114AMX310T
Packaging: Reel
Mounting Style: SMD
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 3.1V
Supplier Device Package: 4-UDFN (1.0x1.0)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 5.5V
PSRR: 75dB (1kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: 4-UDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.21V at 300mA
Current - Quiescent (Iq): 95μA
IC REG LINEAR 3.1V 300MA 4UDFN
IC REG LINEAR 3.1V 300MA 4UDFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCP114AMX310TCG | 488-NCP114AMX310TCGDKR-ND | 803167-NCP114AMX310TCG | NCP114AMX310TCG | NCP114AMX310TCG |
| Product Name | 300 mA 3.1V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - NCP114AMX310TCG | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Output Voltage | 3.1 volts | 3.1 volts | 3.1 volts | ||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | |
| IQ | 9.50E-5 amps | 9.50E-5 amps | 9.50E-5 amps | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |