LDO Regulator, 300 mA, High PSRR 3.1V, Active Discharge, 3000-REEL Product overview: NCP114AMX310TBG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 300 mA, 3.1V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300 mA, 3.1V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP114AMX310TBG can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 3.1V, 0.21V Dropout, CMOS, PDSO4
IC REG LINEAR 3.1V 300MA 4-UDFN
IC REG LINEAR 3.1V 300MA 4-UDFN
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-UDFN (1.0x1.0)
IC REG LINEAR 3.1V 300MA 4UDFN
IC REG LINEAR 3.1V 300MA 4UDFN
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCP114AMX310TBG | NCP114AMX310TBG | 488-NCP114AMX310TBGCT-ND | NCP114AMX310TBG | NCP114AMX310TBG |
| Product Name | 300 mA 3.1V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Dropout Voltage | 2.10E-4 volts | 0.2100 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Other; UFN | Other; 4-UDFN Exposed Pad | |||
| Regulator Type | Standard | ||||
| Output Polarity | Positive |