onsemi Ldo, Fixed, 2.9V, 0.3A, -40 To 85Deg C; Output Type Onsemi NCP114AMX290TCG

Description
LDO, FIXED, 2.9V, 0.3A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:-; IC Case / Package:UDFN RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 2.9V, 0.3A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:-; IC Case / Package:UDFN RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 2.9V, 0.3A, -40 To 85Deg C; Output Type Onsemi - 48AC1282 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 2.9V, 0.3A, -40 To 85Deg C; Output Type Onsemi
48AC1282
Ldo, Fixed, 2.9V, 0.3A, -40 To 85Deg C; Output Type Onsemi 48AC1282
LDO, FIXED, 2.9V, 0.3A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:-; IC Case / Package:UDFN RoHS Compliant: Yes

LDO, FIXED, 2.9V, 0.3A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:-; IC Case / Package:UDFN RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCP114AMX290TCG
LDO Voltage Regulators NCP114AMX290TCG
LDO Voltage Regulators 300 MA CMOS LDO AD OPTIO

LDO Voltage Regulators 300 MA CMOS LDO AD OPTIO

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 48AC1282 NCP114AMX290TCG
Product Name Ldo, Fixed, 2.9V, 0.3A, -40 To 85Deg C; Output Type Onsemi LDO Voltage Regulators
Input Voltage 1.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM137QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Stabilizer Voltage 100KVA to 600KVA SBW Voltage Stabilizer 80KVA 150KVA 200KVA 300KVA 400KVA 500KVA 3 Phase Voltage Regulator - No.1601201189673 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details