onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP114AMX280TCG

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-UDFN (1.0x1.0)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-UDFN (1.0x1.0)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP114AMX280TCGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP114AMX280TCGOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP114AMX280TCGOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-UDFN (1.0x1.0)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-UDFN (1.0x1.0)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP114AMX280TCGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP114AMX280TCGOSCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP114AMX280TCGOSCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-UDFN (1.0x1.0)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-UDFN (1.0x1.0)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP114AMX280TCGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP114AMX280TCGOSDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP114AMX280TCGOSDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-UDFN (1.0x1.0)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-UDFN (1.0x1.0)

Buy Now Datasheet
Singapore, Singapore
300 mA 2.8V LDO Voltage Regulator IC
776-NCP114AMX280TCG
300 mA 2.8V LDO Voltage Regulator IC 776-NCP114AMX280TCG
LDO Regulator, 300 mA, High PSRR 2.8V, Active Discharge, UDFN4 1.0x1.0, 0.65P, 3000-REEL Product overview: NCP114AMX280TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 300 mA, 2.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300 mA, 2.8V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP114AMX280TCG can be used for catalog matching and distributor lookup.

LDO Regulator, 300 mA, High PSRR 2.8V, Active Discharge, UDFN4 1.0x1.0, 0.65P, 3000-REEL Product overview: NCP114AMX280TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 300 mA, 2.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300 mA, 2.8V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP114AMX280TCG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCP114AMX280TCG - 120952-NCP114AMX280TCG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP114AMX280TCG
120952-NCP114AMX280TCG
PMIC - PMIC - Voltage Regulators - Linear - NCP114AMX280TCG 120952-NCP114AMX280TCG
Manufacturer: ON Semiconductor Win Source Part Number: 120952-NCP114AMX280T CG Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.155V @ 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 300mA Output Voltage: 2.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 4-UDFN (1.0x1.0) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.8V Dropout Voltage-Max: 0.23V @ 300mA Operating Supply Current: 95μA PSRR: 75dB (1kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 120952-NCP114AMX280TCG
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.155V @ 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Output Voltage: 2.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 4-UDFN (1.0x1.0)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.8V
Dropout Voltage-Max: 0.23V @ 300mA
Operating Supply Current: 95μA
PSRR: 75dB (1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - NCP114AMX280TCG - Rochester Electronics
Newburyport, MA, United States
LDO Regulator, 300 mA, High PSRR 2.8V, Active Discharge

LDO Regulator, 300 mA, High PSRR 2.8V, Active Discharge

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP114AMX280TCG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP114AMX280TCG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP114AMX280TCG
IC REG LINEAR 2.8V 300MA 4UDFN

IC REG LINEAR 2.8V 300MA 4UDFN

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP114AMX280TCG - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP114AMX280TCG
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP114AMX280TCG
IC REG LINEAR 2.8V 300MA 4UDFN

IC REG LINEAR 2.8V 300MA 4UDFN

Supplier's Site Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - NCP114AMX280TCG - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
NCP114AMX280TCG
Power Supply Chip >> Linear Voltage Regulators (LDO) NCP114AMX280TCG
300mA 75dB@(1kHz) Fixed 2.8V Positive electrode 5.5V UDFN-4-EP(1x1) Linear Voltage Regulators (LDO) ROHS

300mA 75dB@(1kHz) Fixed 2.8V Positive electrode 5.5V UDFN-4-EP(1x1) Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - NCP114AMX280TCG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP114AMX280TCG
PMIC - Voltage Regulators - Linear NCP114AMX280TCG
IC REG LINEAR 2.8V 300MA 4UDFN

IC REG LINEAR 2.8V 300MA 4UDFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number NCP114AMX280TCGOSTR-ND 776-NCP114AMX280TCG 120952-NCP114AMX280TCG NCP114AMX280TCG NCP114AMX280TCG NCP114AMX280TCG NCP114AMX280TCG NCP114AMX280TCG
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 300 mA 2.8V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - NCP114AMX280TCG Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Power Supply Chip >> Linear Voltage Regulators (LDO) PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout Low Dropout
Output Polarity Positive Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed
Package Type Other; 4-UDFN Exposed Pad Other; 4-UDFN (1.0x1.0) Other; UDFN4 1.0x1.0, 0.65P Other; 4-UDFN Exposed Pad
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5950KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 3 amps
VIN 5.5 to 40 volts
View Details
Voltage Regulators - 7139486 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; To-252
View Details
Battery Chargers - BQ2002TSNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details