onsemi Ldo, Fixed, 2.6V, 0.3A, -40 To 85Deg C; Output Type Onsemi NCP114AMX260TCG

Description
LDO, FIXED, 2.6V, 0.3A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:-; IC Case / Package:UDFN RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 2.6V, 0.3A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:-; IC Case / Package:UDFN RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 2.6V, 0.3A, -40 To 85Deg C; Output Type Onsemi - 68X4090 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 2.6V, 0.3A, -40 To 85Deg C; Output Type Onsemi
68X4090
Ldo, Fixed, 2.6V, 0.3A, -40 To 85Deg C; Output Type Onsemi 68X4090
LDO, FIXED, 2.6V, 0.3A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:-; IC Case / Package:UDFN RoHS Compliant: Yes

LDO, FIXED, 2.6V, 0.3A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:-; IC Case / Package:UDFN RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCP114AMX260TCG
LDO Voltage Regulators NCP114AMX260TCG
LDO Voltage Regulators 300 MA CMOS LDO AD OPTION

LDO Voltage Regulators 300 MA CMOS LDO AD OPTION

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 68X4090 NCP114AMX260TCG
Product Name Ldo, Fixed, 2.6V, 0.3A, -40 To 85Deg C; Output Type Onsemi LDO Voltage Regulators
Input Voltage 1.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1033QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SCR 30KVA 50KVA 60KVA 100KVA AC 3 Phase Power Stabilizer SCR Thyristor Regulator - No.1601395251201 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details