onsemi LDO Voltage Regulators NCP114AMX250TBG

Description
LDO Voltage Regulators 300 MA CMOS LDO, AD OPTIO
Datasheet
Description
LDO Voltage Regulators 300 MA CMOS LDO, AD OPTIO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCP114AMX250TBG
LDO Voltage Regulators NCP114AMX250TBG
LDO Voltage Regulators 300 MA CMOS LDO, AD OPTIO

LDO Voltage Regulators 300 MA CMOS LDO, AD OPTIO

Buy Now Datasheet
Ldo, Fixed, 2.5V, 0.3A, -40 To 85Deg C; Output Type Onsemi - 92Y3667 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 2.5V, 0.3A, -40 To 85Deg C; Output Type Onsemi
92Y3667
Ldo, Fixed, 2.5V, 0.3A, -40 To 85Deg C; Output Type Onsemi 92Y3667
LDO, FIXED, 2.5V, 0.3A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:-; IC Case / Package:UDFN RoHS Compliant: Yes

LDO, FIXED, 2.5V, 0.3A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:-; IC Case / Package:UDFN RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number NCP114AMX250TBG 92Y3667
Product Name LDO Voltage Regulators Ldo, Fixed, 2.5V, 0.3A, -40 To 85Deg C; Output Type Onsemi
Input Voltage 1.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details