LDO Voltage Regulators 300 MA CMOS LDO AD O
LDO, FIXED, 2.4V, 0.3A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:-; IC Case / Package:UDFN RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | NCP114AMX240TCG | 45Y1343 |
| Product Name | LDO Voltage Regulators | Ldo, Fixed, 2.4V, 0.3A, -40 To 85Deg C; Output Type Onsemi |
| Input Voltage | 1.7 to 5.5 volts |