The NCP114AMX135TCG is a low dropout (LDO) voltage regulator designed to provide a stable output voltage of 1.35V with a maximum output current of 300 mA. It operates within an input voltage range of 1.7V to 5.5V and features a very low quiescent current of approximately 50 µA, making it suitable for battery-powered applications. The device offers a low dropout voltage of 135 mV at full load, ensuring efficient operation in space-constrained environments. This regulator is characterized by a high power supply ripple rejection of 75 dB at 1 kHz and includes protection features such as thermal shutdown and current limit. It is stable with a minimum output capacitor of 1 µF, which can be ceramic, and is available in compact UDFN and TSOP packages. The NCP114AMX135TCG is particularly well-suited for applications in portable devices such as mobile phones, PDAs, and medical equipment, where low noise and low power consumption are critical.
Win Source Part Number: 1113007-NCP114AMX135
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.35V
Package / Case: 4-UDFN Exposed Pad
Supplier Device Package: 4-UDFN (1.0x1.0)
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 75dB (1kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 95 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NCP114AMX135TCG-ND,2
Base Product Number: NCP114
LDO Regulator, 300 mA, High PSRR 1.35V, Active Discharge, 3000-REEL Product overview: NCP114AMX135TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 300 mA, 1.35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300 mA, 1.35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP114AMX135TCG can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-UDFN (1.0x1.0)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-UDFN (1.0x1.0)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-UDFN (1.0x1.0)
IC REG LINEAR 1.35V 300MA 4UDFN
IC REG LINEAR 1.35V 300MA 4UDFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1113007-NCP114AMX135TCG | 776-NCP114AMX135TCG | NCP114AMX135TCGOSCT-ND | NCP114AMX135TCG | NCP114AMX135TCG |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | 300 mA 1.35V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | |||
| Package Type | Other; Tape & Reel | Other; 4-UDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |