The LDO, Fixed, 1.15V, 0.3A from Onsemi operates within an input voltage range of 1.7V to 5.5V and is designed for applications requiring a stable and accurate output voltage. It features a low dropout voltage of 135 mV at 300 mA, making it suitable for battery-powered devices. The device has a very low quiescent current of approximately 50 µA and a standby current consumption of about 0.1 µA, which enhances its efficiency in portable applications. It is rated for operation over a temperature range of -40°C to 85°C and includes protections such as thermal shutdown and current limit. The LDO is stable with a minimum output capacitor of 1 µF and is available in UDFN and TSOP packages, ensuring compatibility with various PCB layouts. This product is Pb-free and complies with RoHS standards, making it a suitable choice for environmentally conscious designs.
LDO Voltage Regulators 300 MA CMOS LDO AD O
LDO, FIXED, 1.15V, 0.3A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:-; IC Case / Package:UDFNRoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | NCP114AMX115TCG | 45Y1341 |
| Product Name | LDO Voltage Regulators | Ldo, Fixed, 1.15V, 0.3A, -40 To 85Deg C; Output Type Onsemi |
| Input Voltage | 1.7 to 5.5 volts |