IC REG LINEAR 0.92V 300MA 4-UDFN
IC REG LINEAR 0.92V 300MA 4-UDFN
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-UDFN (1.0x1.0)
300 MA CMOS LDO AD OPTION VOUT=0
300 MA CMOS LDO AD OPTION VOUT=0
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 488-NCP114AMX092TAGDKR-ND | NCP114AMX092TAG | NCP114AMX092TAG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; 4-UDFN Exposed Pad | ||
| Special Features | Input Overcurrent Protection | Internal Current Limit; Current Limit, Enable |