Manufacturer: ON Semiconductor
Win Source Part Number: 928781-NCP114AMX090T
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed Output 300mA 4-UDFN (1.0x1.0)
Package: 4-UDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCP114
Categories: Integrated Circuits (ICs)
Case / Package: 4-UDFN (1.0x1.0)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP114AMX090TCG-ND, NCP114AMX090TCGOSCT,
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-UDFN (1.0x1.0)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-UDFN (1.0x1.0)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-UDFN (1.0x1.0)
LDO Regulator, 300 mA, High PSRR 0.9V, Active Discharge, 3000-REEL Product overview: NCP114AMX090TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 300 mA, 0.9V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300 mA, 0.9V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP114AMX090TCG can be used for catalog matching and distributor lookup.
LDO Voltage Regulators 300 MA CMOS LDO AD O
IC REG LINEAR 0.9V 300MA 4UDFN
IC REG LINEAR 0.9V 300MA 4UDFN
IC REG LINEAR 0.9V 300MA 4UDFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 928781-NCP114AMX090TCG | NCP114AMX090TCGOSTR-ND | 776-NCP114AMX090TCG | NCP114AMX090TCG | NCP114AMX090TCG | NCP114AMX090TCG | NCP114AMX090TCG |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCP114AMX090TCG | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 300 mA 0.9V LDO Voltage Regulator IC | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Polarity | Positive | Positive | Positive | ||||
| Package Type | Other; 4-UDFN (1.0x1.0) | Other; 4-UDFN Exposed Pad | Other; 4-UDFN Exposed Pad | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Regulator Type | Standard | ||||||
| Output Voltage Type | Fixed | Fixed |