Supervisor Open Drain or Open Collector 4 Channel 14-PDIP
Manufacturer: ON Semiconductor
Win Source Part Number: 140318-NCP112P
Packaging: Tube/Rail
Type: Multi-Voltage Supervisor
Mounting: Through Hole
Output: Open Drain or Open Collector
Reset: Active High
Number of Voltages Monitored: 4
Reset Timeout: Adjustable/Selectabl
Voltage - Threshold: 3.3V, 5V, 12V, Adj
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 14-PDIP
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
3-CHANNEL POWER SUPPLY SUPPORT CKT, PDIP14, PLASTIC ,DIP-14 Product overview: NCP112P from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, DIP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP112P can be used for catalog matching and distributor lookup.
IC SUPERVISOR 4 CHANNEL 14DIP
Supervisor Open Drain or Open Collector 4 Channel 14-PDIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | NCP112P-ND | 140318-NCP112P | 691-NCP112P | NCP112P | NCP112P |
| Product Name | Supervisors | PMIC - PMIC - Supervisors - NCP112P | DIP Voltage Supervisor IC | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors |
| Output Options | Open Drain; Active High | Open Drain; Inverting; Active High | Open Drain | ||
| Type | DIP; "14-DIP (0.300"", 7.62mm)" | DIP; PDIP; 14-PDIP | PDIP | DIP; 14-DIP (0.300\", 7.62mm) | |
| Threshold | 3.3 to 12 volts | 3.3 volts | 3.3 to ? volts | 3.3 to ? volts | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |