Manufacturer: ON Semiconductor
Win Source Part Number: 059936-NCP112DR2G
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active High
Number of Voltages Monitored: 4
Reset Timeout: Adjustable/Selectabl
Voltage - Threshold: 3.3V, 5V, 12V, Adj
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
1-CHANNEL POWER SUPPLY SUPPORT CKT, PDSO14, LEAD FREE, SOIC-14 Product overview: NCP112DR2G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP112DR2G can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 4 Channel 14-SOIC
IC SUPERVISOR 4 CHANNEL 14SOIC
IC SUPERVISOR 4 CHANNEL 14SOIC
Supervisor Open Drain or Open Collector 4 Channel 14-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 059936-NCP112DR2G | 691-NCP112DR2G | NCP112DR2G-ND | NCP112DR2G | NCP112DR2G | NCP112DR2G |
| Product Name | PMIC - PMIC - Supervisors - NCP112DR2G | SOIC Voltage Supervisor IC | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors |
| Number of Supplies | 4; 4 | 4 | 4; 4 | |||
| Output Options | Open Drain; Inverting; Active High | Open Drain; Active High | Open Drain; Open Drain or Open Collector | Open Drain | ||
| Type | SOIC; 14-SOIC | SOIC | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 14-SOIC (0.154\", 3.90mm Width) | |
| Threshold | 3.3 volts | 3.3 to 12 volts | 3.3 to ? volts | 3.3 to ? volts |