onsemi Adjustable Ldo Voltage Regulator, 1.25V To 18.8V Sot223-3; Output Type Onsemi NCP1117STAT3G

Description
ADJUSTABLE LDO VOLTAGE REGULATOR, 1.25V TO 18.8V SOT223-3; Output Type:Adjustable; Input Voltage Min:3.5V; Input Voltage Max:20V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:18.8V RoHS Compliant: Yes
Datasheet
Description
ADJUSTABLE LDO VOLTAGE REGULATOR, 1.25V TO 18.8V SOT223-3; Output Type:Adjustable; Input Voltage Min:3.5V; Input Voltage Max:20V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:18.8V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Ldo Voltage Regulator, 1.25V To 18.8V Sot223-3; Output Type Onsemi - 88H4970 - Newark, An Avnet Company
Chicago, IL, United States
Adjustable Ldo Voltage Regulator, 1.25V To 18.8V Sot223-3; Output Type Onsemi
88H4970
Adjustable Ldo Voltage Regulator, 1.25V To 18.8V Sot223-3; Output Type Onsemi 88H4970
ADJUSTABLE LDO VOLTAGE REGULATOR, 1.25V TO 18.8V SOT223-3; Output Type:Adjustable; Input Voltage Min:3.5V; Input Voltage Max:20V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:18.8V RoHS Compliant: Yes

ADJUSTABLE LDO VOLTAGE REGULATOR, 1.25V TO 18.8V SOT223-3; Output Type:Adjustable; Input Voltage Min:3.5V; Input Voltage Max:20V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:18.8V RoHS Compliant: Yes

Supplier's Site
Ldo Voltage Regulator Adjustable, 18.8V-1.25V, 1A, Sot-223; Output Type Onsemi - 29X6179 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator Adjustable, 18.8V-1.25V, 1A, Sot-223; Output Type Onsemi
29X6179
Ldo Voltage Regulator Adjustable, 18.8V-1.25V, 1A, Sot-223; Output Type Onsemi 29X6179
LDO VOLTAGE REGULATOR ADJUSTABLE, 18.8V-1.25V, 1A, SOT-223; Output Type:Adjustable; Input Voltage Min:3.5V; Input Voltage Max:20V; Output Voltage Min:1.25V; Output Voltage Max:18.8V; Output Current Max:1A; IC Case / Package:SOT-223 RoHS Compliant: Yes

LDO VOLTAGE REGULATOR ADJUSTABLE, 18.8V-1.25V, 1A, SOT-223; Output Type:Adjustable; Input Voltage Min:3.5V; Input Voltage Max:20V; Output Voltage Min:1.25V; Output Voltage Max:18.8V; Output Current Max:1A; IC Case / Package:SOT-223 RoHS Compliant: Yes

Supplier's Site Datasheet
Ic, Voltage Regulator; Output Type Onsemi - 83Y6958 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Voltage Regulator; Output Type Onsemi
83Y6958
Ic, Voltage Regulator; Output Type Onsemi 83Y6958
IC, VOLTAGE REGULATOR; Output Type:Adjustable; Input Voltage Min:3.5V; Input Voltage Max:20V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:18.8V; Output Current:1A; Dropout Voltage RoHS Compliant: Yes

IC, VOLTAGE REGULATOR; Output Type:Adjustable; Input Voltage Min:3.5V; Input Voltage Max:20V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:18.8V; Output Current:1A; Dropout Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 88H4970
Product Name Adjustable Ldo Voltage Regulator, 1.25V To 18.8V Sot223-3; Output Type Onsemi
Input Voltage 3.5 to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Stabilizer Voltage 100KVA to 600KVA SBW Voltage Stabilizer 80KVA 150KVA 200KVA 300KVA 400KVA 500KVA 3 Phase Voltage Regulator - No.1601201189673 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details