onsemi NCP1117STAT3G Voltage Regulator
onsemi NCP1117STAT3G Voltage Regulator
onsemi NCP1117STAT3G Voltage Regulator
LDO Regulator, 1A, Adj Vout, 1.25-18.8V, 1% Acc, SOT-223 Product overview: NCP1117STAT3G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 18.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 18.8V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP1117STAT3G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 024911-NCP1117STAT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 1.07V @ 800mA
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1A
Family Name: NCP1117
Output Voltage: 1.25 V to 18.8 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: SOT-223
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 1.2V @ 800mA
Operating Supply Current: 10mA
PSRR: 73dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 18.8V
Alternative Parts (Cross-Reference): TS1117BCW RP; TS1117BCW; LT1965HQ#TRPBF; LT1965EMS8E#TRPBF;
Introduction Date: November 01, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Power Management, Industrial
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SOT-223
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SOT-223
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SOT-223
LDO Voltage Regulators 1.25-18.8V ADJ 1A Positive
IC REG LINEAR POS ADJ 1A SOT223
IC REG LINEAR POS ADJ 1A SOT223
IC REG LINEAR POS ADJ 1A SOT223
73dB@(120Hz) 1A Adjustable 1.25V~18.8V Positive electrode 20V SOT-223 Linear Voltage Regulators (LDO) ROHS
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 7857200 | 7857200P | 776-NCP1117STAT3G | 024911-NCP1117STAT3G | NCP1117STAT3GOSTR-ND | NCP1117STAT3G | NCP1117STAT3G | NCP1117STAT3G | NCP1117STAT3G | NCP1117STAT3G |
| Product Name | Voltage Regulators | Voltage Regulators | 1A 18.8V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCP1117STAT3G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Power Supply Chip >> Linear Voltage Regulators (LDO) |
| Regulator Category | Low dropout voltage | |||||||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | Other; Sot-223 | Other; SOT-223 | Other; SOT-223 | Other; SOT-223 | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | ||||
| IQ | 0.0100 amps | 0.0100 amps | 0.0100 amps | 0.0100 amps | ||||||
| Output Voltage | 18.8 volts | 1.25 volts | 1.25 to 18.8 volts | 1.25 volts | 1.25 volts | 1.25 to 18.8 volts |