Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223
5V LDO Regulator, 1A, 1% Acc, SOT-223 Product overview: NCP1117ST50T3G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP1117ST50T3G can be used for catalog matching and distributor lookup.
onsemi NCP1117ST50T3G Voltage Regulator
onsemi NCP1117ST50T3G Voltage Regulator
onsemi NCP1117ST50T3G Voltage Regulator
Manufacturer: ON Semiconductor
Win Source Part Number: 024910-NCP1117ST50T3
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.07V @ 800mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Family Name: NCP1117
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: SOT-223
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 1.2V @ 800mA
Operating Supply Current: 10mA
PSRR: 61dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): LD1117S50C; LD1117S50CTR; TS1117BCW50; LD1117S50;
Introduction Date: November 01, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial
61dB@(120Hz) 1A Fixed 5V Positive electrode 20V SOT-223 Linear Voltage Regulators (LDO) ROHS
IC REG LINEAR 5V 1A SOT223
LDO Voltage Regulators 5.0V 1A Positive
IC REG LINEAR 5V 1A SOT223
IC REG LINEAR 5V 1A SOT223
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | NCP1117ST50T3GOSCT-ND | 776-NCP1117ST50T3G | 8022130 | 8022130P | 024910-NCP1117ST50T3G | NCP1117ST50T3G | NCP1117ST50T3G | NCP1117ST50T3G | NCP1117ST50T3G | NCP1117ST50T3G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 1A LDO Voltage Regulator IC | Voltage Regulators | Voltage Regulators | PMIC - PMIC - Voltage Regulators - Linear - NCP1117ST50T3G | Power Supply Chip >> Linear Voltage Regulators (LDO) | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | Low Dropout | |||||||
| Output Polarity | Positive | Positive | Positive | Positive | ||||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | Other; TO-261-4, TO-261AA | Other; SOT-223 | Other; Sot-223 | Other; SOT-223 | Other; SOT-223 | Other; TO-261-4, TO-261AA | ||||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |