onsemi Ic, Linear Voltage Regulator; Output Type Onsemi NCP1117ST33T3G

Description
IC, LINEAR VOLTAGE REGULATOR; Output Type:Fixed; Input Voltage Min:3.5V; Input Voltage Max:20V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes
Datasheet
Description
IC, LINEAR VOLTAGE REGULATOR; Output Type:Fixed; Input Voltage Min:3.5V; Input Voltage Max:20V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Linear Voltage Regulator; Output Type Onsemi - 20X9199 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Linear Voltage Regulator; Output Type Onsemi
20X9199
Ic, Linear Voltage Regulator; Output Type Onsemi 20X9199
IC, LINEAR VOLTAGE REGULATOR; Output Type:Fixed; Input Voltage Min:3.5V; Input Voltage Max:20V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes

IC, LINEAR VOLTAGE REGULATOR; Output Type:Fixed; Input Voltage Min:3.5V; Input Voltage Max:20V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo Voltage Regulator, 3.3V, 1A, Sot-223-3; Output Type Onsemi - 67H7013 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 3.3V, 1A, Sot-223-3; Output Type Onsemi
67H7013
Ldo Voltage Regulator, 3.3V, 1A, Sot-223-3; Output Type Onsemi 67H7013
LDO VOLTAGE REGULATOR, 3.3V, 1A, SOT-223-3; Output Type:Fixed; Input Voltage Min:3.5V; Input Voltage Max:20V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1.07V; No. of Pins:3Pins RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 3.3V, 1A, SOT-223-3; Output Type:Fixed; Input Voltage Min:3.5V; Input Voltage Max:20V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1.07V; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo Voltage Regulator, Fixed, 3.3V, 1A, Sot-223-3, Full Reel; Output Type Onsemi - 12X9043 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, Fixed, 3.3V, 1A, Sot-223-3, Full Reel; Output Type Onsemi
12X9043
Ldo Voltage Regulator, Fixed, 3.3V, 1A, Sot-223-3, Full Reel; Output Type Onsemi 12X9043
LDO VOLTAGE REGULATOR, FIXED, 3.3V, 1A, SOT-223-3, FULL REEL; Output Type:Fixed; Input Voltage Min:3.5V; Input Voltage Max:20V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1.07V RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, FIXED, 3.3V, 1A, SOT-223-3, FULL REEL; Output Type:Fixed; Input Voltage Min:3.5V; Input Voltage Max:20V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1.07V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 20X9199 67H7013
Product Name Ic, Linear Voltage Regulator; Output Type Onsemi Ldo Voltage Regulator, 3.3V, 1A, Sot-223-3; Output Type Onsemi
Input Voltage 3.5 to 20 volts 3.5 to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details