onsemi 1.8V 1A LDO Voltage Regulator IC NCP1117ST18T3G

Description
Fixed Positive LDO Regulator, 1.8V, 1.2V Dropout, BIPolar, PDSO4
Request a Quote Datasheet
Description
Fixed Positive LDO Regulator, 1.8V, 1.2V Dropout, BIPolar, PDSO4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NCP1117ST18T3G - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 1.8V, 1.2V Dropout, BIPolar, PDSO4

Fixed Positive LDO Regulator, 1.8V, 1.2V Dropout, BIPolar, PDSO4

Supplier's Site Datasheet
Singapore, Singapore
1.8V 1A LDO Voltage Regulator IC
776-NCP1117ST18T3G
1.8V 1A LDO Voltage Regulator IC 776-NCP1117ST18T3G
1.8V LDO Regulator, 1A, SOT-223, 1% Accuracy Product overview: NCP1117ST18T3G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP1117ST18T3G can be used for catalog matching and distributor lookup.

1.8V LDO Regulator, 1A, SOT-223, 1% Accuracy Product overview: NCP1117ST18T3G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP1117ST18T3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP1117ST18T3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP1117ST18T3GOSDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP1117ST18T3GOSDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP1117ST18T3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP1117ST18T3GOSCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP1117ST18T3GOSCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP1117ST18T3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP1117ST18T3GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP1117ST18T3GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCP1117ST18T3G - 024908-NCP1117ST18T3G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP1117ST18T3G
024908-NCP1117ST18T3G
PMIC - PMIC - Voltage Regulators - Linear - NCP1117ST18T3G 024908-NCP1117ST18T3G
Manufacturer: ON Semiconductor Win Source Part Number: 024908-NCP1117ST18T3 G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.07V @ 800mA Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: SOT-223 Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 1.2V @ 800mA Operating Supply Current: 10mA PSRR: 70dB (120Hz) Control Protection Features: Over Current, Over Temperature Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Consumer Electronics, Power Management

Manufacturer: ON Semiconductor
Win Source Part Number: 024908-NCP1117ST18T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.07V @ 800mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: SOT-223
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 1.2V @ 800mA
Operating Supply Current: 10mA
PSRR: 70dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Consumer Electronics, Power Management

Buy Now Datasheet
Voltage Regulators - 1869112 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1869112
Voltage Regulators 1869112
ON Semiconductor, NCP1117ST18T3G

ON Semiconductor, NCP1117ST18T3G

Supplier's Site
Voltage Regulators - 1869757P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1869757P
Voltage Regulators 1869757P
ON Semiconductor, NCP1117ST18T3G

ON Semiconductor, NCP1117ST18T3G

Supplier's Site
Voltage Regulators - 1869757 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1869757
Voltage Regulators 1869757
ON Semiconductor, NCP1117ST18T3G

ON Semiconductor, NCP1117ST18T3G

Supplier's Site
PMIC - Voltage Regulators - Linear - NCP1117ST18T3G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP1117ST18T3G
PMIC - Voltage Regulators - Linear NCP1117ST18T3G
IC REG LINEAR 1.8V 1A SOT223

IC REG LINEAR 1.8V 1A SOT223

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP1117ST18T3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP1117ST18T3G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP1117ST18T3G
IC REG LINEAR 1.8V 1A SOT223

IC REG LINEAR 1.8V 1A SOT223

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP1117ST18T3G - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP1117ST18T3G
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP1117ST18T3G
IC REG LINEAR 1.8V 1A SOT223

IC REG LINEAR 1.8V 1A SOT223

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCP1117ST18T3G
LDO Voltage Regulators NCP1117ST18T3G
LDO Voltage Regulators 1.8V 1A Positive

LDO Voltage Regulators 1.8V 1A Positive

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number NCP1117ST18T3G 776-NCP1117ST18T3G NCP1117ST18T3GOSDKR-ND 024908-NCP1117ST18T3G 1869112 1869757P NCP1117ST18T3G NCP1117ST18T3G NCP1117ST18T3G NCP1117ST18T3G
Product Name 1.8V 1A LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - NCP1117ST18T3G Voltage Regulators Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators
Package Type Other; SOT-223-IC Other; SOT-223 Other; TO-261-4, TO-261AA Other; SOT-223 Other; Sot-223 Other; SOT-223 Other; TO-261-4, TO-261AA
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed
Output Voltage 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps
Dropout Voltage 1.2 volts 1.2 volts 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data