onsemi PMIC - PMIC - Voltage Regulators - Linear - NCP1117ST18T3 NCP1117ST18T3

Description
Fixed Positive LDO Regulator, 1.8V, 1.2V Dropout, BIPolar, PDSO4
Request a Quote Datasheet
Description
Fixed Positive LDO Regulator, 1.8V, 1.2V Dropout, BIPolar, PDSO4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NCP1117ST18T3 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 1.8V, 1.2V Dropout, BIPolar, PDSO4

Fixed Positive LDO Regulator, 1.8V, 1.2V Dropout, BIPolar, PDSO4

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCP1117ST18T3 - 1229958-NCP1117ST18T3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP1117ST18T3
1229958-NCP1117ST18T3
PMIC - PMIC - Voltage Regulators - Linear - NCP1117ST18T3 1229958-NCP1117ST18T3
Manufacturer: ON Semiconductor Win Source Part Number: 1229958-NCP1117ST18T 3 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Consumer Electronics, Power Management

Manufacturer: ON Semiconductor
Win Source Part Number: 1229958-NCP1117ST18T3
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Consumer Electronics, Power Management

Buy Now
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP1117ST18T3OS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP1117ST18T3OS-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP1117ST18T3OS-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223

Buy Now Datasheet
Singapore, Singapore
1.8 V 1.2 V LDO Voltage Regulator IC
776-NCP1117ST18T3
1.8 V 1.2 V LDO Voltage Regulator IC 776-NCP1117ST18T3
IC VREG 1.8 V FIXED POSITIVE LDO REGULATOR, 1.2 V DROPOUT, PDSO4, SOT-223, 4 PIN, Fixed Positive Single Output LDO Regulator Product overview: NCP1117ST18T3 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8 V, 1.2 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8 V, 1.2 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP1117ST18T3 can be used for catalog matching and distributor lookup.

IC VREG 1.8 V FIXED POSITIVE LDO REGULATOR, 1.2 V DROPOUT, PDSO4, SOT-223, 4 PIN, Fixed Positive Single Output LDO Regulator Product overview: NCP1117ST18T3 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8 V, 1.2 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8 V, 1.2 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP1117ST18T3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP1117ST18T3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP1117ST18T3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP1117ST18T3
IC REG LINEAR 1.8V 1A SOT223

IC REG LINEAR 1.8V 1A SOT223

Supplier's Site
PMIC - Voltage Regulators - Linear - NCP1117ST18T3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP1117ST18T3
PMIC - Voltage Regulators - Linear NCP1117ST18T3
IC REG LINEAR 1.8V 1A SOT223

IC REG LINEAR 1.8V 1A SOT223

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number NCP1117ST18T3 1229958-NCP1117ST18T3 NCP1117ST18T3OS-ND 776-NCP1117ST18T3 NCP1117ST18T3 NCP1117ST18T3
Product Name PMIC - PMIC - Voltage Regulators - Linear - NCP1117ST18T3 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.8 V 1.2 V LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Package Type Other; SOT-223 (TO-261) Other; TO-261-4, TO-261AA Other; TO-261-4
Output Polarity Positive Positive
Regulator Type Standard
Output Voltage Type Fixed Fixed
Special Features Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3967SLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
IOUT 0.7500 amps
VIN 3 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP1720TRMZ-EP - Lingto Electronic Limited
Specs
Special Features Enable
IOUT 0.0500 amps
View Details
Voltage Regulators - 8287555 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOIC; Other; Soic
View Details
Battery Chargers - BQ2057TTSTR - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details