1.5V FIXED POSITIVE LDO REGULATOR, 1.2V DROPOUT, PDSO4, SOT-223, 4 PIN Product overview: NCP1117ST15T3 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 1.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1.2V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP1117ST15T3 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223
Fixed Positive LDO Regulator, 1.5V, 1.2V Dropout, BIPolar, PDSO4
Manufacturer: ON Semiconductor
Win Source Part Number: 1229957-NCP1117ST15T
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
IC REG LINEAR 1.5V 1A SOT223
IC REG LINEAR 1.5V 1A SOT223
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-NCP1117ST15T3 | NCP1117ST15T3OS-ND | NCP1117ST15T3 | 1229957-NCP1117ST15T3 | NCP1117ST15T3 | NCP1117ST15T3 |
| Product Name | 1.5V 1.2V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - NCP1117ST15T3 | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed | ||||
| Package Type | Other; TO-261-4 | Other; TO-261-4, TO-261AA | Other; SOT-223 (TO-261) | |||
| Output Voltage | 1.5 volts | 1.5 volts | 1.5 volts | |||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | ||
| Dropout Voltage | 1.07 volts | 1.2 volts |