LDO Regulator 12V 1% 1A SOT223
LDO Regulator 12V 1% 1A SOT223
LDO Regulator 12V 1% 1A SOT223
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223
Manufacturer: ON Semiconductor
Win Source Part Number: 024906-NCP1117ST12T3
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.07V @ 800mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 12V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: SOT-223
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 12V
Dropout Voltage-Max: 1.2V @ 800mA
Operating Supply Current: 10mA
PSRR: 54dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
12V LDO Regulator, 1A, SOT-223, Positive Product overview: NCP1117ST12T3G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP1117ST12T3G can be used for catalog matching and distributor lookup.
IC REG LINEAR 12V 1A SOT223
IC REG LINEAR 12V 1A SOT223
IC REG LINEAR 12V 1A SOT223
LDO Voltage Regulators 12V 1A Positive
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 7857190P | 7857190 | NCP1117ST12T3GOSCT-ND | 024906-NCP1117ST12T3G | 776-NCP1117ST12T3G | NCP1117ST12T3G | NCP1117ST12T3G | NCP1117ST12T3G | NCP1117ST12T3G |
| Product Name | Voltage Regulators | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - NCP1117ST12T3G | 12V 1A LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators |
| Package Type | Other; SOT-223 | Other; Sot-223 | Other; TO-261-4, TO-261AA | Other; SOT-223 | Other; SOT-223 | Other; TO-261-4, TO-261AA | |||
| IQ | 0.0100 amps | 0.0100 amps | 0.0100 amps | 0.0100 amps | |||||
| Regulator Category | Low dropout voltage | ||||||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed | ||||
| Regulator Type | Standard | Low Dropout |