onsemi Ldo, Fixed, 12V, 1A, Sot-223-3; Output Type Onsemi NCP1117ST12T3G

Description
LDO, FIXED, 12V, 1A, SOT-223-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:20V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1.2V; IC Case / Package:SOT-223 RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 12V, 1A, SOT-223-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:20V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1.2V; IC Case / Package:SOT-223 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 12V, 1A, Sot-223-3; Output Type Onsemi - 81Y6899 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 12V, 1A, Sot-223-3; Output Type Onsemi
81Y6899
Ldo, Fixed, 12V, 1A, Sot-223-3; Output Type Onsemi 81Y6899
LDO, FIXED, 12V, 1A, SOT-223-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:20V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1.2V; IC Case / Package:SOT-223 RoHS Compliant: Yes

LDO, FIXED, 12V, 1A, SOT-223-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:20V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1.2V; IC Case / Package:SOT-223 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 81Y6899
Product Name Ldo, Fixed, 12V, 1A, Sot-223-3; Output Type Onsemi
Input Voltage ? to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM138MK - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details