onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP1117LPSTADT3G

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SOT-223
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SOT-223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP1117LPSTADT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP1117LPSTADT3GOSCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP1117LPSTADT3GOSCT-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SOT-223

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SOT-223

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP1117LPSTADT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP1117LPSTADT3GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP1117LPSTADT3GOSTR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SOT-223

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SOT-223

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP1117LPSTADT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP1117LPSTADT3GOSDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP1117LPSTADT3GOSDKR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SOT-223

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SOT-223

Buy Now Datasheet
Voltage Regulators - 7857181P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
7857181P
Voltage Regulators 7857181P
LDO Regulator Adjustable 1A LowIQ SOT223

LDO Regulator Adjustable 1A LowIQ SOT223

Supplier's Site
Voltage Regulators - 7857181 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
7857181
Voltage Regulators 7857181
LDO Regulator Adjustable 1A LowIQ SOT223

LDO Regulator Adjustable 1A LowIQ SOT223

Supplier's Site
Voltage Regulators - 1629471 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1629471
Voltage Regulators 1629471
LDO Regulator Adjustable 1A LowIQ SOT223

LDO Regulator Adjustable 1A LowIQ SOT223

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - NCP1117LPSTADT3G - 041863-NCP1117LPSTADT3G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP1117LPSTADT3G
041863-NCP1117LPSTADT3G
PMIC - PMIC - Voltage Regulators - Linear - NCP1117LPSTADT3G 041863-NCP1117LPSTADT3G
Manufacturer: ON Semiconductor Win Source Part Number: 041863-NCP1117LPSTAD T3G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 1.3V @ 1A Number of Regulators: 1 Output Type: Adjustable Output Current: 1A Family Name: NCP1117LP Output Voltage: Adjustable Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: SOT-223 Maximum Input Voltage: 18V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 1.4V @ 1A Operating Supply Current: 50μA PSRR: 60dB (120Hz) Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: 16.6V Alternative Parts (Cross-Reference): AP1117IEG-13; TS1117BCW RP; TS1117BCW; TS1117BCW RPG; Introduction Date: June 01, 2009 ECCN: EAR99 Country of Origin: Czech Republic, Malaysia Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 041863-NCP1117LPSTADT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 1.3V @ 1A
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1A
Family Name: NCP1117LP
Output Voltage: Adjustable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: SOT-223
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 1.4V @ 1A
Operating Supply Current: 50μA
PSRR: 60dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 16.6V
Alternative Parts (Cross-Reference): AP1117IEG-13; TS1117BCW RP; TS1117BCW; TS1117BCW RPG;
Introduction Date: June 01, 2009
ECCN: EAR99
Country of Origin: Czech Republic, Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1A 18V 1.3V LDO Voltage Regulator IC
776-NCP1117LPSTADT3G
1A 18V 1.3V LDO Voltage Regulator IC 776-NCP1117LPSTADT3G
1A LDO Regulator, Adj Vout, SOT-223, 18V In, 1.3V Dropout Product overview: NCP1117LPSTADT3G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 18V, 1.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 18V, 1.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP1117LPSTADT3G can be used for catalog matching and distributor lookup.

1A LDO Regulator, Adj Vout, SOT-223, 18V In, 1.3V Dropout Product overview: NCP1117LPSTADT3G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 18V, 1.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 18V, 1.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP1117LPSTADT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP1117LPSTADT3G - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP1117LPSTADT3G
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP1117LPSTADT3G
IC REG LINEAR POS ADJ 1A SOT223

IC REG LINEAR POS ADJ 1A SOT223

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCP1117LPSTADT3G
LDO Voltage Regulators NCP1117LPSTADT3G
LDO Voltage Regulators LOW DROPOUT REGULATORS

LDO Voltage Regulators LOW DROPOUT REGULATORS

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - NCP1117LPSTADT3G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP1117LPSTADT3G
PMIC - Voltage Regulators - Linear NCP1117LPSTADT3G
IC REG LINEAR POS ADJ 1A SOT223

IC REG LINEAR POS ADJ 1A SOT223

Supplier's Site Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - NCP1117LPSTADT3G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
NCP1117LPSTADT3G
Power Supply Chip >> Linear Voltage Regulators (LDO) NCP1117LPSTADT3G
1A 60dB@(120Hz) Adjustable 1.25V~16.6V Positive electrode 18V SOT-223-3 Linear Voltage Regulators (LDO) ROHS

1A 60dB@(120Hz) Adjustable 1.25V~16.6V Positive electrode 18V SOT-223-3 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP1117LPSTADT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP1117LPSTADT3G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP1117LPSTADT3G
IC REG LINEAR POS ADJ 1A SOT223

IC REG LINEAR POS ADJ 1A SOT223

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number NCP1117LPSTADT3GOSCT-ND 7857181P 7857181 041863-NCP1117LPSTADT3G 776-NCP1117LPSTADT3G NCP1117LPSTADT3G NCP1117LPSTADT3G NCP1117LPSTADT3G NCP1117LPSTADT3G NCP1117LPSTADT3G
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators Voltage Regulators PMIC - PMIC - Voltage Regulators - Linear - NCP1117LPSTADT3G 1A 18V 1.3V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators PMIC - Voltage Regulators - Linear Power Supply Chip >> Linear Voltage Regulators (LDO) Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout Low Dropout
Output Polarity Positive Positive Positive Positive
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable
Package Type Other; TO-261-4, TO-261AA Other; SOT-223 Other; Sot-223 Other; SOT-223 Other; SOT-223 Other; TO-261-4, TO-261AA
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6812ELW - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 28-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
VIN 3 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP667AR-REEL7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 0.2500 amps
View Details
Battery Chargers - BQ25890HRTWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 1915124 - RS Components, Ltd.
Specs
Output Polarity Negative
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; Soic
View Details