onsemi Ldo, Adj, 1A, 0 To 125Deg C; Output Type Onsemi NCP1117LPSTADT3G

Description
LDO, ADJ, 1A, 0 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:18V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1.3V; IC Case / Package:SOT-223 RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 1A, 0 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:18V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1.3V; IC Case / Package:SOT-223 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 1A, 0 To 125Deg C; Output Type Onsemi - 42Y0721 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 1A, 0 To 125Deg C; Output Type Onsemi
42Y0721
Ldo, Adj, 1A, 0 To 125Deg C; Output Type Onsemi 42Y0721
LDO, ADJ, 1A, 0 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:18V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1.3V; IC Case / Package:SOT-223 RoHS Compliant: Yes

LDO, ADJ, 1A, 0 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:18V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1.3V; IC Case / Package:SOT-223 RoHS Compliant: Yes

Supplier's Site Datasheet
Linear Voltage Regulator, Positive, Ldo, 1.0 A (Fixed And Adjustable) / Reel Onsemi - 15R4544 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltage Regulator, Positive, Ldo, 1.0 A (Fixed And Adjustable) / Reel Onsemi
15R4544
Linear Voltage Regulator, Positive, Ldo, 1.0 A (Fixed And Adjustable) / Reel Onsemi 15R4544
Linear Voltage Regulator, Positive, LDO, 1.0 A (Fixed and Adjustable) / REEL

Linear Voltage Regulator, Positive, LDO, 1.0 A (Fixed and Adjustable) / REEL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 42Y0721 15R4544
Product Name Ldo, Adj, 1A, 0 To 125Deg C; Output Type Onsemi Linear Voltage Regulator, Positive, Ldo, 1.0 A (Fixed And Adjustable) / Reel Onsemi
Input Voltage ? to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM117MK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details