onsemi Ldo, Aec-Q100, Fixed, 5V, 1A, Sot-23-3; Output Type Onsemi NCP1117LPST50T3G

Description
LDO, AEC-Q100, FIXED, 5V, 1A, SOT-23-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:18V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1.3V; IC Case / Package:SOT-223 RoHS Compliant: Yes
Datasheet
Description
LDO, AEC-Q100, FIXED, 5V, 1A, SOT-23-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:18V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1.3V; IC Case / Package:SOT-223 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Aec-Q100, Fixed, 5V, 1A, Sot-23-3; Output Type Onsemi - 97Y9405 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Aec-Q100, Fixed, 5V, 1A, Sot-23-3; Output Type Onsemi
97Y9405
Ldo, Aec-Q100, Fixed, 5V, 1A, Sot-23-3; Output Type Onsemi 97Y9405
LDO, AEC-Q100, FIXED, 5V, 1A, SOT-23-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:18V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1.3V; IC Case / Package:SOT-223 RoHS Compliant: Yes

LDO, AEC-Q100, FIXED, 5V, 1A, SOT-23-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:18V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1.3V; IC Case / Package:SOT-223 RoHS Compliant: Yes

Supplier's Site Datasheet
Linear Voltage Regulator, Positive, Ldo, 1.0 A (Fixed And Adjustable) / Reel Onsemi - 15R4549 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltage Regulator, Positive, Ldo, 1.0 A (Fixed And Adjustable) / Reel Onsemi
15R4549
Linear Voltage Regulator, Positive, Ldo, 1.0 A (Fixed And Adjustable) / Reel Onsemi 15R4549
Linear Voltage Regulator, Positive, LDO, 1.0 A (Fixed and Adjustable) / REEL

Linear Voltage Regulator, Positive, LDO, 1.0 A (Fixed and Adjustable) / REEL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 97Y9405 15R4549
Product Name Ldo, Aec-Q100, Fixed, 5V, 1A, Sot-23-3; Output Type Onsemi Linear Voltage Regulator, Positive, Ldo, 1.0 A (Fixed And Adjustable) / Reel Onsemi
Input Voltage ? to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1086QZ - Micross Components, Inc.
Micross Components, Inc.
View Details
Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details