Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223
Fixed Positive LDO Regulator, 1.8V, 1.4V Dropout, BIPolar, PDSO4
LDO Regulator, 1 A, Fixed and Adjustable, Positive Vout: 1.8 V, SOT-223 4 LEAD, 4000-REEL Product overview: NCP1117LPST18T3G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1 A, 1.8 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1 A, 1.8 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP1117LPST18T3G
Manufacturer: ON Semiconductor
Win Source Part Number: 1081911-NCP1117LPST1
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: SOT-223
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 1.4V @ 1A
Operating Supply Current: 700μA
PSRR: 60dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
IC REG LINEAR 1.8V 1A SOT223
LDO Voltage Regulators LOW DROPOUT REGULATORS
IC REG LINEAR 1.8V 1A SOT223
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP1117LPST18T3GOSTR-ND | NCP1117LPST18T3G | 776-NCP1117LPST18T3G | 1081911-NCP1117LPST18T3G | NCP1117LPST18T3G | NCP1117LPST18T3G | NCP1117LPST18T3G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1 A 1.8 V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCP1117LPST18T3G | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | ||||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; TO-261-4, TO-261AA | Other; SOT-223-IC | Other; TO-261-4 | Other; SOT-223 | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |