Fixed Positive LDO Regulator, 1.5V, 1.4V Dropout, BIPolar, PDSO4
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223
IC REG LINEAR 1.5V 1A SOT223
IC REG LINEAR 1.5V 1A SOT223
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP1117LPST15T3G | NCP1117LPST15T3GOSTR-ND | NCP1117LPST15T3G | NCP1117LPST15T3G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Package Type | Other; SOT-223 (TO-261) 4 | Other; TO-261-4, TO-261AA | ||
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Special Features | Input Overcurrent Protection |