onsemi 1 A 1.8V LDO Voltage Regulator IC NCP1117LPDT18RKG

Description
LDO Regulator, 1 A, Fixed and Adjustable, Positive Vout: 1.8V Product overview: NCP1117LPDT18RKG from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1 A, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1 A, 1.8V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NCP1117LPDT18RKG can be used for catalog matching and distributor lookup.
Request a Quote
Description
LDO Regulator, 1 A, Fixed and Adjustable, Positive Vout: 1.8V Product overview: NCP1117LPDT18RKG from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1 A, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1 A, 1.8V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NCP1117LPDT18RKG can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1 A 1.8V LDO Voltage Regulator IC
699-NCP1117LPDT18RKG
1 A 1.8V LDO Voltage Regulator IC 699-NCP1117LPDT18RKG
LDO Regulator, 1 A, Fixed and Adjustable, Positive Vout: 1.8V Product overview: NCP1117LPDT18RKG from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1 A, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1 A, 1.8V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NCP1117LPDT18RKG can be used for catalog matching and distributor lookup.

LDO Regulator, 1 A, Fixed and Adjustable, Positive Vout: 1.8V Product overview: NCP1117LPDT18RKG from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1 A, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1 A, 1.8V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NCP1117LPDT18RKG can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - NCP1117LPDT18RKG - 1081784-NCP1117LPDT18RKG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP1117LPDT18RKG
1081784-NCP1117LPDT18RKG
PMIC - PMIC - Voltage Regulators - Linear - NCP1117LPDT18RKG 1081784-NCP1117LPDT18RKG
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1081784-NCP1117LPDT1 8RKG Packaging: Tape & Reel Mounting: SMD (SMT) Polarity: Positive Output Type: Fixed Number of Outputs: 1 Quiescent Current: 700 µA Output Voltage: 1.8 V Categories: PMIC - Voltage Regulators - Linear Case / Package: DPAK Max Input Voltage: 18 V Alternative Parts (Cross-Reference): MC33269DT-5.0G; NCP1117DT18RKG; NCP5501DT33RKG; LD1117DT12CTR; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Min Input Voltage: -300 mV

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1081784-NCP1117LPDT18RKG
Packaging: Tape & Reel
Mounting: SMD (SMT)
Polarity: Positive
Output Type: Fixed
Number of Outputs: 1
Quiescent Current: 700 µA
Output Voltage: 1.8 V
Categories: PMIC - Voltage Regulators - Linear
Case / Package: DPAK
Max Input Voltage: 18 V
Alternative Parts (Cross-Reference): MC33269DT-5.0G; NCP1117DT18RKG; NCP5501DT33RKG; LD1117DT12CTR;
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Min Input Voltage: -300 mV

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-NCP1117LPDT18RKG 1081784-NCP1117LPDT18RKG
Product Name 1 A 1.8V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - NCP1117LPDT18RKG
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Tape & Reel DPAK; Other; DPAK
Output Voltage 1.8 volts 1.8 volts
IQ 7.00E-4 amps 7.00E-4 amps
Operating Temperature 0 C (32 F) 0 C (32 F)
Unlock Full Specs
to access all available technical data