IC REG LINEAR POS ADJ 1A SOT223 Product overview: NCP1117ISTAT3G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP1117ISTAT3G can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SOT-223
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SOT-223
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SOT-223
Manufacturer: onsemi
Win Source Part Number: 1320268-NCP1117ISTAT
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 4,000
Mounting: Surface Mount
Current - Output: 1A
Number of Regulators: 1
Output Type: Adjustable
Voltage - Output (Max): 18.8V
Output Configuration: Positive
Voltage - Input (Max): 20V
Voltage - Output (Min/Fixed): 1.25V
Supplier Device Package: SOT-223
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: TO-261-4, TO-261AA
PSRR: 73dB (120Hz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 488-NCP1117ISTAT3GCT
Base Product Number: NCP1117
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 1.2V @ 800mA
IC REG LINEAR POS ADJ 1A SOT223
IC REG LINEAR POS ADJ 1A SOT223
IC REG LINEAR POS ADJ 1A SOT223
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCP1117ISTAT3G | 488-NCP1117ISTAT3GCT-ND | 1320268-NCP1117ISTAT3G | NCP1117ISTAT3G | NCP1117ISTAT3G | NCP1117ISTAT3G |
| Product Name | 1A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; Tape & Reel (TR) | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | ||
| Output Voltage | 1.25 to 18.8 volts | 1.25 to 18.8 volts | 1.25 volts | 1.25 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | |
| VIN | 20 volts | 20 volts | 20 volts |