ON Semiconductor NCP1117IDTAT4G
ON Semiconductor NCP1117IDTAT4G
ON Semiconductor NCP1117IDTAT4G
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A DPAK
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A DPAK
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A DPAK
IC REG LINEAR POS ADJ 1A DPAK
IC REG LINEAR POS ADJ 1A DPAK
IC REG LINEAR POS ADJ 1A DPAK
| RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 2296350P | 488-NCP1117IDTAT4GCT-ND | NCP1117IDTAT4G | NCP1117IDTAT4G | NCP1117IDTAT4G |
| Product Name | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| IQ | 0.0100 amps | ||||
| Operating Temperature | 125 C (257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable |