LDO Regulator, 2.2A, 1.25-18.8V Adj, 1% Acc, DPAK, SMT Product overview: NCP1117DTARKG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.2A, 18.8V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.2A, 18.8V, DPAK, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP1117DTARKG can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A DPAK
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A DPAK
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A DPAK
Manufacturer: ON Semiconductor
Win Source Part Number: 024905-NCP1117DTARKG
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 1.07V @ 800mA
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1A
Output Voltage: 1.25 V to 18.8 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: DPAK-3
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 1.2V @ 800mA
Operating Supply Current: 10mA
PSRR: 73dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 18.8V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
73dB@(120Hz) 1A Adjustable 1.25V~18.8V Positive electrode 20V DPAK Linear Voltage Regulators (LDO) ROHS
IC REG LINEAR POS ADJ 1A DPAK
IC REG LINEAR POS ADJ 1A DPAK
IC REG LINEAR POS ADJ 1A DPAK
LDO Voltage Regulators 1.25-18.8V ADJ 1A Positive
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCP1117DTARKG | NCP1117DTARKGOSDKR-ND | 024905-NCP1117DTARKG | NCP1117DTARKG | NCP1117DTARKG | NCP1117DTARKG | NCP1117DTARKG | NCP1117DTARKG |
| Product Name | 2.2A 18.8V DPAK LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - NCP1117DTARKG | Power Supply Chip >> Linear Voltage Regulators (LDO) | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; DPAK | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; Other; DPAK-3 | DPAK | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | |||
| Output Voltage | 18.8 volts | 1.25 to 18.8 volts | 1.25 volts | 1.25 to 18.8 volts | 1.25 volts | 1.25 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | |
| Dropout Voltage | 1.07 volts | 1.2 volts | 1.2 volts | 1.2 volts | 1.2 volts |