onsemi Adjustable Ldo Voltage Regulator, 1.25V To 18.8V, D-Pak-3; Output Type Onsemi NCP1117DTAG

Description
ADJUSTABLE LDO VOLTAGE REGULATOR, 1.25V TO 18.8V, D-PAK-3; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:20V; Output Voltage Min:1.25V; Output Voltage Max:18.8V; Output Current Max:1A; IC Case / Package:TO-252 (DPAK)RoHS Compliant: Yes
Description
ADJUSTABLE LDO VOLTAGE REGULATOR, 1.25V TO 18.8V, D-PAK-3; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:20V; Output Voltage Min:1.25V; Output Voltage Max:18.8V; Output Current Max:1A; IC Case / Package:TO-252 (DPAK)RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Adjustable Ldo Voltage Regulator, 1.25V To 18.8V, D-Pak-3; Output Type Onsemi - 45J1790 - Newark, An Avnet Company
Chicago, IL, United States
Adjustable Ldo Voltage Regulator, 1.25V To 18.8V, D-Pak-3; Output Type Onsemi
45J1790
Adjustable Ldo Voltage Regulator, 1.25V To 18.8V, D-Pak-3; Output Type Onsemi 45J1790
ADJUSTABLE LDO VOLTAGE REGULATOR, 1.25V TO 18.8V, D-PAK-3; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:20V; Output Voltage Min:1.25V; Output Voltage Max:18.8V; Output Current Max:1A; IC Case / Package:TO-252 (DPAK)RoHS Compliant: Yes

ADJUSTABLE LDO VOLTAGE REGULATOR, 1.25V TO 18.8V, D-PAK-3; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:20V; Output Voltage Min:1.25V; Output Voltage Max:18.8V; Output Current Max:1A; IC Case / Package:TO-252 (DPAK)RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 45J1790
Product Name Adjustable Ldo Voltage Regulator, 1.25V To 18.8V, D-Pak-3; Output Type Onsemi
Input Voltage ? to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details