Manufacturer: ON Semiconductor
Win Source Part Number: 1229952-NCP1117DT50G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Power Management, Industrial
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DPAK
5V LDO Regulator, 1A, 20V In, DPAK, 1% Acc Product overview: NCP1117DT50G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1A, 20V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, 20V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP1117DT50G can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 1A DPAK
LDO Voltage Regulators 5.0V 1A Positive
IC REG LINEAR 5V 1A DPAK
61dB@(120Hz) 1A Fixed 5V Positive electrode 20V TO-252-2(DPAK) Linear Voltage Regulators (LDO) ROHS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1229952-NCP1117DT50G | NCP1117DT50GOS-ND | 776-NCP1117DT50G | NCP1117DT50G | NCP1117DT50G | NCP1117DT50G | NCP1117DT50G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCP1117DT50G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 1A 20V DPAK LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Power Supply Chip >> Linear Voltage Regulators (LDO) |
| Output Polarity | Positive | Positive | Positive | Positive | |||
| Regulator Type | Standard | Low Dropout | |||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed | |||
| Package Type | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Other; DPAK | DPAK | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK | ||
| Special Features | Input Overcurrent Protection |