onsemi Ldo Voltage Regulator, 5V, 1A, D-Pak-3; Output Type Onsemi NCP1117DT50G

Description
LDO VOLTAGE REGULATOR, 5V, 1A, D-PAK-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:20V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1.2V; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 5V, 1A, D-PAK-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:20V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1.2V; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 5V, 1A, D-Pak-3; Output Type Onsemi - 26K4839 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 5V, 1A, D-Pak-3; Output Type Onsemi
26K4839
Ldo Voltage Regulator, 5V, 1A, D-Pak-3; Output Type Onsemi 26K4839
LDO VOLTAGE REGULATOR, 5V, 1A, D-PAK-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:20V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1.2V; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 5V, 1A, D-PAK-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:20V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1.2V; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo, 1.2Vdo, 1A, 5V, 3Dpak; Output Type Onsemi - 82Y7045 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, 1.2Vdo, 1A, 5V, 3Dpak; Output Type Onsemi
82Y7045
Ldo, 1.2Vdo, 1A, 5V, 3Dpak; Output Type Onsemi 82Y7045
LDO, 1.2VDO, 1A, 5V, 3DPAK; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:20V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage Vdo:1.07V; RoHS Compliant: Yes

LDO, 1.2VDO, 1A, 5V, 3DPAK; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:20V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage Vdo:1.07V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 26K4839 82Y7045
Product Name Ldo Voltage Regulator, 5V, 1A, D-Pak-3; Output Type Onsemi Ldo, 1.2Vdo, 1A, 5V, 3Dpak; Output Type Onsemi
Input Voltage ? to 20 volts ? to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
SCR 30KVA 50KVA 60KVA 100KVA AC 3 Phase Power Stabilizer SCR Thyristor Regulator - No.1601395251201 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details