onsemi Voltage Regulators NCP1117DT33RKG

Description
LDO Regulator 3.3V 1% 1A DPAK
Request a Quote Datasheet
Description
LDO Regulator 3.3V 1% 1A DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - 7737825 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
7737825
Voltage Regulators 7737825
LDO Regulator 3.3V 1% 1A DPAK

LDO Regulator 3.3V 1% 1A DPAK

Supplier's Site
Voltage Regulators - 7737825P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
7737825P
Voltage Regulators 7737825P
LDO Regulator 3.3V 1% 1A DPAK

LDO Regulator 3.3V 1% 1A DPAK

Supplier's Site
Voltage Regulators - 1630992 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1630992
Voltage Regulators 1630992
LDO Regulator 3.3V 1% 1A DPAK

LDO Regulator 3.3V 1% 1A DPAK

Supplier's Site
Singapore, Singapore
3.3V 1A DPAK LDO Voltage Regulator IC
776-NCP1117DT33RKG
3.3V 1A DPAK LDO Voltage Regulator IC 776-NCP1117DT33RKG
3.3V LDO Regulator, 1A, Fixed/Adj, DPAK, 1% Acc Product overview: NCP1117DT33RKG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1A, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, DPAK, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP1117DT33RKG can be used for catalog matching and distributor lookup.

3.3V LDO Regulator, 1A, Fixed/Adj, DPAK, 1% Acc Product overview: NCP1117DT33RKG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1A, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, DPAK, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP1117DT33RKG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCP1117DT33RKG - 024903-NCP1117DT33RKG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP1117DT33RKG
024903-NCP1117DT33RKG
PMIC - PMIC - Voltage Regulators - Linear - NCP1117DT33RKG 024903-NCP1117DT33RKG
Manufacturer: ON Semiconductor Win Source Part Number: 024903-NCP1117DT33RK G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.07V @ 800mA Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: DPAK-3 Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 1.2V @ 800mA Operating Supply Current: 10mA PSRR: 64dB (120Hz) Control Protection Features: Over Current, Over Temperature Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Power Management, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 024903-NCP1117DT33RKG
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.07V @ 800mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: DPAK-3
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 1.2V @ 800mA
Operating Supply Current: 10mA
PSRR: 64dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Power Management, Industrial

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP1117DT33RKGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP1117DT33RKGOSCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP1117DT33RKGOSCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DPAK

Linear Voltage Regulator IC Positive Fixed 1 Output 1A DPAK

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP1117DT33RKGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP1117DT33RKGOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP1117DT33RKGOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DPAK

Linear Voltage Regulator IC Positive Fixed 1 Output 1A DPAK

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP1117DT33RKGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP1117DT33RKGOSDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP1117DT33RKGOSDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DPAK

Linear Voltage Regulator IC Positive Fixed 1 Output 1A DPAK

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP1117DT33RKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP1117DT33RKG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP1117DT33RKG
IC REG LINEAR 3.3V 1A DPAK

IC REG LINEAR 3.3V 1A DPAK

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP1117DT33RKG - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP1117DT33RKG
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP1117DT33RKG
IC REG LINEAR 3.3V 1A DPAK

IC REG LINEAR 3.3V 1A DPAK

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - NCP1117DT33RKG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP1117DT33RKG
PMIC - Voltage Regulators - Linear NCP1117DT33RKG
IC REG LINEAR 3.3V 1A DPAK

IC REG LINEAR 3.3V 1A DPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCP1117DT33RKG
LDO Voltage Regulators NCP1117DT33RKG
LDO Voltage Regulators 3.3V 1A Positive

LDO Voltage Regulators 3.3V 1A Positive

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 7737825 7737825P 776-NCP1117DT33RKG 024903-NCP1117DT33RKG NCP1117DT33RKGOSCT-ND NCP1117DT33RKG NCP1117DT33RKG NCP1117DT33RKG NCP1117DT33RKG
Product Name Voltage Regulators Voltage Regulators 3.3V 1A DPAK LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - NCP1117DT33RKG Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Category Low dropout voltage
Output Voltage Type Fixed Fixed; Adjustable / Variable Fixed; Fixed Fixed Fixed
Package Type DPAK; Other; Dpak Other; DPAK DPAK; Other; DPAK-3 DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63
IQ 0.0100 amps 0.0100 amps 0.0100 amps 0.0100 amps
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data