onsemi Ldo Voltage Regulator, Fixed, 3.3V, 1A, To-252-3; Output Type Onsemi NCP1117DT33RKG.

Description
LDO VOLTAGE REGULATOR, FIXED, 3.3V, 1A, TO-252-3; Output Type:Fixed; Input Voltage Min:10V; Input Voltage Max:20V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A RoHS Compliant: Yes
Description
LDO VOLTAGE REGULATOR, FIXED, 3.3V, 1A, TO-252-3; Output Type:Fixed; Input Voltage Min:10V; Input Voltage Max:20V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, Fixed, 3.3V, 1A, To-252-3; Output Type Onsemi - 27AC9896 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, Fixed, 3.3V, 1A, To-252-3; Output Type Onsemi
27AC9896
Ldo Voltage Regulator, Fixed, 3.3V, 1A, To-252-3; Output Type Onsemi 27AC9896
LDO VOLTAGE REGULATOR, FIXED, 3.3V, 1A, TO-252-3; Output Type:Fixed; Input Voltage Min:10V; Input Voltage Max:20V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, FIXED, 3.3V, 1A, TO-252-3; Output Type:Fixed; Input Voltage Min:10V; Input Voltage Max:20V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 27AC9896
Product Name Ldo Voltage Regulator, Fixed, 3.3V, 1A, To-252-3; Output Type Onsemi
Input Voltage 10 to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

30KVA 40KVA Outdoor Waterproof Stabilizer with LCD Display & Overload Protection - Ideal for Events & Remote Power - No.1601621008058 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details