Fixed Positive LDO Regulator, 2.5V, 1.2V Dropout, BIPolar, PSSO2
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DPAK
Win Source Part Number: 1081783-NCP1117DT25G
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tube
Standard Package: 75
Mounting: SMD (SMT)
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 20V
Voltage - Output (Min/Fixed): 2.5V
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
Temperature Range - Operating: 0°C ~ 125°C
PSRR: 68dB (120Hz)
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): TLV76701DRVR; LD1117DT12CTR; MC79M05CDTG; MC79M05CDTRKG; MC79M12CDTGNCP1117DT
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 10 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-NCP1117DT25G-OS
Base Product Number: NCP1117
Product Status: Obsolete
Voltage Dropout (Max): 1.2V @ 800mA
2.5V LDO Regulator, 1A, DPAK, 20V In, 1.07V Dropout Product overview: NCP1117DT25G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 1A, 20V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1A, 20V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP1117DT25G can be used for catalog matching and distributor lookup.
IC REG LINEAR 2.5V 1A DPAK
IC REG LINEAR 2.5V 1A DPAK
IC REG LINEAR 2.5V 1A DPAK
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | NCP1117DT25G | NCP1117DT25G-ND | 1081783-NCP1117DT25G | 776-NCP1117DT25G | NCP1117DT25G | 598-NCP1117DT25G | NCP1117DT25G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | 2.5V 1A 20V DPAK LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | IC REG LINEAR 2.5V 1A DPAK | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Package Type | Other; SMSIP3H | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; Other; Tube | Other; DPAK | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK | |
| Regulator Type | Standard | Standard | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |