onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP1117DT18T5G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DPAK
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP1117DT18T5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP1117DT18T5GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP1117DT18T5GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DPAK

Linear Voltage Regulator IC Positive Fixed 1 Output 1A DPAK

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCP1117DT18T5G - 1229945-NCP1117DT18T5G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP1117DT18T5G
1229945-NCP1117DT18T5G
PMIC - PMIC - Voltage Regulators - Linear - NCP1117DT18T5G 1229945-NCP1117DT18T5G
Manufacturer: ON Semiconductor Win Source Part Number: 1229945-NCP1117DT18T 5G Packaging: Reel - TR Operating Temperature Range: 0°C ~ 125°C Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Output Current: 1A Family Name: NCP1117 Output Voltage: 1.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA PSRR: 70dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.onsemi.com Manufacturer Package: DPAK-3 Voltage Input MAX: 20V Voltage Dropout (Maximum): 1.2V @ 800mA Alternative Parts (Cross-Reference): TS1086CP18 RO; AP1117D18G-U; LD1117DT18TR; Introduction Date: November 01, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1229945-NCP1117DT18T5G
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 125°C
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 1A
Family Name: NCP1117
Output Voltage: 1.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10mA
PSRR: 70dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: DPAK-3
Voltage Input MAX: 20V
Voltage Dropout (Maximum): 1.2V @ 800mA
Alternative Parts (Cross-Reference): TS1086CP18 RO; AP1117D18G-U; LD1117DT18TR;
Introduction Date: November 01, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1.8V 1A 20V DPAK LDO Voltage Regulator IC
776-NCP1117DT18T5G
1.8V 1A 20V DPAK LDO Voltage Regulator IC 776-NCP1117DT18T5G
1.8V LDO Regulator, 1A, DPAK, 20V In, 2.2A Out Product overview: NCP1117DT18T5G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 1A, 20V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1A, 20V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP1117DT18T5G can be used for catalog matching and distributor lookup.

1.8V LDO Regulator, 1A, DPAK, 20V In, 2.2A Out Product overview: NCP1117DT18T5G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 1A, 20V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1A, 20V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP1117DT18T5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP1117DT18T5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP1117DT18T5G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP1117DT18T5G
IC REG LINEAR 1.8V 1A DPAK

IC REG LINEAR 1.8V 1A DPAK

Supplier's Site
IC REG LINEAR 1.8V 1A DPAK-3 - 598-NCP1117DT18T5G - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 1.8V 1A DPAK-3
598-NCP1117DT18T5G
IC REG LINEAR 1.8V 1A DPAK-3 598-NCP1117DT18T5G
IC REG LINEAR 1.8V 1A DPAK-3

IC REG LINEAR 1.8V 1A DPAK-3

Supplier's Site
PMIC - Voltage Regulators - Linear - NCP1117DT18T5G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP1117DT18T5G
PMIC - Voltage Regulators - Linear NCP1117DT18T5G
IC REG LINEAR 1.8V 1A DPAK

IC REG LINEAR 1.8V 1A DPAK

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number NCP1117DT18T5GOSTR-ND 1229945-NCP1117DT18T5G 776-NCP1117DT18T5G NCP1117DT18T5G 598-NCP1117DT18T5G NCP1117DT18T5G
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - NCP1117DT18T5G 1.8V 1A 20V DPAK LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear IC REG LINEAR 1.8V 1A DPAK-3 PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 Other; DPAK DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data