onsemi PMIC - PMIC - Voltage Regulators - Linear - NCP1117DT18T5 NCP1117DT18T5

Description
Fixed Positive LDO Regulator, 1.8V, 1.2V Dropout, BIPolar, PSSO2
Request a Quote Datasheet
Description
Fixed Positive LDO Regulator, 1.8V, 1.2V Dropout, BIPolar, PSSO2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NCP1117DT18T5 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 1.8V, 1.2V Dropout, BIPolar, PSSO2

Fixed Positive LDO Regulator, 1.8V, 1.2V Dropout, BIPolar, PSSO2

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCP1117DT18T5 - 1229944-NCP1117DT18T5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP1117DT18T5
1229944-NCP1117DT18T5
PMIC - PMIC - Voltage Regulators - Linear - NCP1117DT18T5 1229944-NCP1117DT18T5
Manufacturer: ON Semiconductor Win Source Part Number: 1229944-NCP1117DT18T 5 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1229944-NCP1117DT18T5
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
1.8V 1.2V DPAK LDO Voltage Regulator IC
776-NCP1117DT18T5
1.8V 1.2V DPAK LDO Voltage Regulator IC 776-NCP1117DT18T5
1.8V FIXED POSITIVE LDO REGULATOR, 1.2V DROPOUT, PSSO2, DPAK-3 Product overview: NCP1117DT18T5 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 1.2V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1.2V, DPAK, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP1117DT18T5 can be used for catalog matching and distributor lookup.

1.8V FIXED POSITIVE LDO REGULATOR, 1.2V DROPOUT, PSSO2, DPAK-3 Product overview: NCP1117DT18T5 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 1.2V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1.2V, DPAK, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP1117DT18T5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP1117DT18T5OS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP1117DT18T5OS-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP1117DT18T5OS-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DPAK

Linear Voltage Regulator IC Positive Fixed 1 Output 1A DPAK

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - NCP1117DT18T5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP1117DT18T5
PMIC - Voltage Regulators - Linear NCP1117DT18T5
IC REG LINEAR 1.8V 1A DPAK

IC REG LINEAR 1.8V 1A DPAK

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP1117DT18T5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP1117DT18T5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP1117DT18T5
IC REG LINEAR 1.8V 1A DPAK

IC REG LINEAR 1.8V 1A DPAK

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number NCP1117DT18T5 1229944-NCP1117DT18T5 776-NCP1117DT18T5 NCP1117DT18T5OS-ND NCP1117DT18T5 NCP1117DT18T5
Product Name PMIC - PMIC - Voltage Regulators - Linear - NCP1117DT18T5 1.8V 1.2V DPAK LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package Type Other; SMSIP3H Other; TO-252-3 DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed
Output Voltage 1.8 volts 1.8 volts 1.8 volts
IOUT 1 amps 1 amps 1 amps 1 amps
Unlock Full Specs
to access all available technical data