onsemi Ic, Ldo Volt Reg, 1.8V, 1A, D-Pak-3, Full Reel; Output Type Onsemi NCP1117DT18RKG

Description
IC, LDO VOLT REG, 1.8V, 1A, D-PAK-3, FULL REEL; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:20V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1.07V; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
IC, LDO VOLT REG, 1.8V, 1A, D-PAK-3, FULL REEL; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:20V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1.07V; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Ldo Volt Reg, 1.8V, 1A, D-Pak-3, Full Reel; Output Type Onsemi - 88H4968 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo Volt Reg, 1.8V, 1A, D-Pak-3, Full Reel; Output Type Onsemi
88H4968
Ic, Ldo Volt Reg, 1.8V, 1A, D-Pak-3, Full Reel; Output Type Onsemi 88H4968
IC, LDO VOLT REG, 1.8V, 1A, D-PAK-3, FULL REEL; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:20V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1.07V; No. of Pins:3Pins RoHS Compliant: Yes

IC, LDO VOLT REG, 1.8V, 1A, D-PAK-3, FULL REEL; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:20V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1.07V; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo Voltage Regulator, 1.8V, 0.8A, D-Pak-3; Output Type Onsemi - 77M8941 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 1.8V, 0.8A, D-Pak-3; Output Type Onsemi
77M8941
Ldo Voltage Regulator, 1.8V, 0.8A, D-Pak-3; Output Type Onsemi 77M8941
LDO VOLTAGE REGULATOR, 1.8V, 0.8A, D-PAK-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:20V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1.07V; No. of Pins:3Pins RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 1.8V, 0.8A, D-PAK-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:20V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1.07V; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 88H4968
Product Name Ic, Ldo Volt Reg, 1.8V, 1A, D-Pak-3, Full Reel; Output Type Onsemi
Input Voltage ? to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
100% Automatic Voltage Stabilization Protection 30kva 40kva 45KVA 50kva 60kva 75kva Voltage Stabilizer Voltage Regulator - No.1601665612886 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details