Manufacturer: ON Semiconductor
Win Source Part Number: 1229943-NCP1117DT18R
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
1.8V FIXED POSITIVE LDO REGULATOR, 1.2V DROPOUT, PSSO2, DPAK-3 Product overview: NCP1117DT18RK from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 1.2V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1.2V, DPAK, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP1117DT18RK can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 1.8V, 1.2V Dropout, BIPolar, PSSO2
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DPAK
IC REG LINEAR 1.8V 1A DPAK
IC REG LINEAR 1.8V 1A DPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1229943-NCP1117DT18RK | 776-NCP1117DT18RK | NCP1117DT18RK | NCP1117DT18RKOS-ND | NCP1117DT18RK | NCP1117DT18RK |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCP1117DT18RK | 1.8V 1.2V DPAK LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | ||||
| Package Type | Other; TO-252-3 | Other; SMSIP3H | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK | ||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts | |||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps |