onsemi Ldo, Fixed, 12V, 1A, -40 To 125Deg C; Output Type Onsemi NCP1117DT12G

Description
LDO, FIXED, 12V, 1A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:20V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1.07V; No. of Pins:3Pins RoHS Compliant: Yes
Description
LDO, FIXED, 12V, 1A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:20V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1.07V; No. of Pins:3Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 12V, 1A, -40 To 125Deg C; Output Type Onsemi - 42K1809 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 12V, 1A, -40 To 125Deg C; Output Type Onsemi
42K1809
Ldo, Fixed, 12V, 1A, -40 To 125Deg C; Output Type Onsemi 42K1809
LDO, FIXED, 12V, 1A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:20V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1.07V; No. of Pins:3Pins RoHS Compliant: Yes

LDO, FIXED, 12V, 1A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:20V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1.07V; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 42K1809
Product Name Ldo, Fixed, 12V, 1A, -40 To 125Deg C; Output Type Onsemi
Input Voltage ? to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details