LDO Regulator, 200 mA, Low Vin, Ultra-High PSRR 1.8V, Active Discharge, 3000-REEL Product overview: NCP110AMX180TBG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 200 mA, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200 mA, 1.8V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP110AMX180TBG can be used for catalog matching and distributor lookup.
Manufacturer: onsemi
Win Source Part Number: 1320077-NCP110AMX180
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Current - Output: 200mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.8V
Supplier Device Package: 4-XDFN (1x1)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 4-XDFN Exposed Pad
PSRR: 95dB ~ 55dB (100Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 25 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP110AMX180TBG-ND,N
Base Product Number: NCP110
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.12V @ 200mA
LDO Regulator, 200 mA, Low Vin, Ultra-High PSRR 1.8V, Active Discharge
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-XDFN (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-XDFN (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-XDFN (1x1)
Linear Voltage Regulators 200 MA LOW VIN LOW NOIS
IC REG LINEAR 1.8V 200MA 4XDFN
IC REG LINEAR 1.8V 200MA 4XDFN
IC REG LINEAR 1.8V 200MA 4XDFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-NCP110AMX180TBG | 1320077-NCP110AMX180TBG | NCP110AMX180TBG | NCP110AMX180TBGOSDKR-ND | NCP110AMX180TBG | NCP110AMX180TBG | NCP110AMX180TBG | NCP110AMX180TBG |
| Product Name | 200 mA 1.8V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Linear Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Regulator Type | Standard | Standard | ||||||
| Output Polarity | Positive | Positive | Positive | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | |||||
| Package Type | Other; 4-XDFN Exposed Pad | Other; XDFN-4 | Other; 4-XDFN Exposed Pad | Other; 4-XDFN Exposed Pad |