Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Mfr: Freescale Semiconductor
Packaging: Bulk
Part Status: Obsolete
Output Configuration: Half Bridge (14)
Output Type: Inverted
Number of Regulators: 3
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): 12V
Current - Output: 200mA (Switch)
LDO Regulator, 200 mA, Low Vin, Ultra-High PSRR 1.1V, Active Discharge, 3000-REEL Product overview: NCP110AMX110TBG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 200 mA, 1.1V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200 mA, 1.1V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP110AMX110TBG can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 1.1V
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-XDFN (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-XDFN (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-XDFN (1x1)
Linear Voltage Regulators 200 MA, LOW VIN, LOW NOISE
IC REG LINEAR 1.1V 200MA 4XDFN
IC REG LINEAR 1.1V 200MA 4XDFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCP110AMX110TBG | NCP110AMX110TBG | NCP110AMX110TBGOSTR-ND | NCP110AMX110TBG | NCP110AMX110TBG | NCP110AMX110TBG | |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | 200 mA 1.1V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Output Voltage Type | Inverted | Fixed | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | Other; XFN | Other; 4-XDFN Exposed Pad | |||||
| Regulator Type | Standard | ||||||
| Output Polarity | Positive |