onsemi Ldo, Fixed, 1.1V, 0.2A, Xdfn-4; Output Type Onsemi NCP110AMX110TBG

Description
LDO, FIXED, 1.1V, 0.2A, XDFN-4; Output Type:Fixed; Input Voltage Min:1.1V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.1V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 1.1V, 0.2A, XDFN-4; Output Type:Fixed; Input Voltage Min:1.1V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.1V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 1.1V, 0.2A, Xdfn-4; Output Type Onsemi - 62AC7296 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 1.1V, 0.2A, Xdfn-4; Output Type Onsemi
62AC7296
Ldo, Fixed, 1.1V, 0.2A, Xdfn-4; Output Type Onsemi 62AC7296
LDO, FIXED, 1.1V, 0.2A, XDFN-4; Output Type:Fixed; Input Voltage Min:1.1V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.1V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes

LDO, FIXED, 1.1V, 0.2A, XDFN-4; Output Type:Fixed; Input Voltage Min:1.1V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.1V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 62AC7296
Product Name Ldo, Fixed, 1.1V, 0.2A, Xdfn-4; Output Type Onsemi
Input Voltage 1.1 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SVC Small 10KVA 15KVA 20KVA 30KVA Automatic Voltage Regulator 3KVA 5KVA Voltage Regulator and Stabilizer China - No.1601394453820 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details