LDO, FIXED, 1.05V, 0.2A, XDFN-4; Output Type:Fixed; Input Voltage Min:1.1V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.05V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes
200 MA, LOW VIN, LOW NOISE AND HIGH PSRR LDO, AD 1V05 / REEL
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 62AC7295 | 48AC1278 |
| Product Name | Ldo, Fixed, 1.05V, 0.2A, Xdfn-4; Output Type Onsemi | 200 Ma, Low Vin, Low Noise And High Psrr Ldo, Ad 1V05 / Reel Onsemi |
| Input Voltage | 1.1 to 5.5 volts |